Manufacturer: Texas Instruments
Win Source Part Number: 900916-TPS658621AZGU
Series: *
Features: PMIC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 900916-TPS658621AZGUT-1 |
| Product Name | PMIC - PMIC - Power Management - Specialized - TPS658621AZGUT-1 |
| Output Options | Inverting |