Rochester Electronics PMIC - PMIC - Power Management - Specialized - TPS65652RTER TPS65652RTER

Description
Manufacturer: Texas Instruments Win Source Part Number: 900913-TPS65652RTER Operating Temperature Range: -40°C ~ 85°C Features: Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 16-WQFN (3x3) Package: Bulk Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Family Name: TPS656 Categories: Integrated Circuits (ICs) Case / Package: 16-WQFN (3x3) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 900913-TPS65652RTER Operating Temperature Range: -40°C ~ 85°C Features: Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 16-WQFN (3x3) Package: Bulk Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Family Name: TPS656 Categories: Integrated Circuits (ICs) Case / Package: 16-WQFN (3x3) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65652RTER - 900913-TPS65652RTER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65652RTER
900913-TPS65652RTER
PMIC - PMIC - Power Management - Specialized - TPS65652RTER 900913-TPS65652RTER
Manufacturer: Texas Instruments Win Source Part Number: 900913-TPS65652RTER Operating Temperature Range: -40°C ~ 85°C Features: Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 16-WQFN (3x3) Package: Bulk Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Family Name: TPS656 Categories: Integrated Circuits (ICs) Case / Package: 16-WQFN (3x3) Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Texas Instruments
Win Source Part Number: 900913-TPS65652RTER
Operating Temperature Range: -40°C ~ 85°C
Features: Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 16-WQFN (3x3)
Package: Bulk
Package: 16-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: TPS656
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (3x3)
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 900913-TPS65652RTER
Product Name PMIC - PMIC - Power Management - Specialized - TPS65652RTER
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details