Rochester Electronics PMIC - PMIC - LED Drivers - TPS61054YZGR TPS61054YZGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900846-TPS61054YZGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Flash) 12-DSBGA Package: Bulk Package: 12-UFBGA, DSBGA Mounting: Surface Mount Family Name: TPS61054 Categories: Integrated Circuits (ICs) Case / Package: 12-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900846-TPS61054YZGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Flash) 12-DSBGA Package: Bulk Package: 12-UFBGA, DSBGA Mounting: Surface Mount Family Name: TPS61054 Categories: Integrated Circuits (ICs) Case / Package: 12-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TPS61054YZGR - 900846-TPS61054YZGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TPS61054YZGR
900846-TPS61054YZGR
PMIC - PMIC - LED Drivers - TPS61054YZGR 900846-TPS61054YZGR
Manufacturer: Texas Instruments Win Source Part Number: 900846-TPS61054YZGR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Flash) 12-DSBGA Package: Bulk Package: 12-UFBGA, DSBGA Mounting: Surface Mount Family Name: TPS61054 Categories: Integrated Circuits (ICs) Case / Package: 12-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900846-TPS61054YZGR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 700mA (Flash) 12-DSBGA
Package: Bulk
Package: 12-UFBGA, DSBGA
Mounting: Surface Mount
Family Name: TPS61054
Categories: Integrated Circuits (ICs)
Case / Package: 12-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 900846-TPS61054YZGR
Product Name PMIC - PMIC - LED Drivers - TPS61054YZGR
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 285378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1200 watts
Features Outdoor Rated; RoHS Compliant
View Details
LED Drivers - A6276SLW-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
350MA LED Driver IC - 137-ILD2035E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 8 to 22 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers