Infineon Technologies AG 350MA LED Driver IC ILD2035E6327HTSA1

Description
IC LED DRVR RGLTR 350MA SC74-3D Product overview: ILD2035E6327HTSA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ILD2035E6327HTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR 350MA SC74-3D Product overview: ILD2035E6327HTSA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ILD2035E6327HTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350MA LED Driver IC
137-ILD2035E6327HTSA1
350MA LED Driver IC 137-ILD2035E6327HTSA1
IC LED DRVR RGLTR 350MA SC74-3D Product overview: ILD2035E6327HTSA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ILD2035E6327HTSA 1 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR 350MA SC74-3D Product overview: ILD2035E6327HTSA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ILD2035E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - ILD2035E6327HTSA1 - 921146-ILD2035E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - ILD2035E6327HTSA1
921146-ILD2035E6327HTSA1
PMIC - PMIC - LED Drivers - ILD2035E6327HTSA1 921146-ILD2035E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 921146-ILD2035E6327H TSA1 Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) - Dimming 350mA SC-74-3D Package: SC-74, SOT-457 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: ILD2035 Categories: Integrated Circuits (ICs) Case / Package: SC-74-3D ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ILD 2035 E6327, ILD 2035 E6327-ND, ILD2035 E6327, ILD2035E6327HTSA1TR, SP000929218

Manufacturer: Infineon Technologies
Win Source Part Number: 921146-ILD2035E6327HTSA1
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) - Dimming 350mA SC-74-3D
Package: SC-74, SOT-457
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ILD2035
Categories: Integrated Circuits (ICs)
Case / Package: SC-74-3D
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ILD 2035 E6327, ILD 2035 E6327-ND, ILD2035 E6327, ILD2035E6327HTSA1TR, SP000929218

Buy Now Datasheet
LED Drivers - ILD2035E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 350mA SC-74-3D

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 350mA SC-74-3D

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - ILD2035E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
ILD2035E6327HTSA1
Integrated Circuits (ICs) - PMIC - LED Drivers ILD2035E6327HTSA1
IC LED DRVR RGLTR 350MA SC74-3D

IC LED DRVR RGLTR 350MA SC74-3D

Supplier's Site
PMIC - LED Drivers - ILD2035E6327HTSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ILD2035E6327HTSA1
PMIC - LED Drivers ILD2035E6327HTSA1
IC LED DRVR RGLTR 350MA SC74-3D

IC LED DRVR RGLTR 350MA SC74-3D

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-ILD2035E6327HTSA1 921146-ILD2035E6327HTSA1 ILD2035E6327HTSA1TR-ND ILD2035E6327HTSA1 ILD2035E6327HTSA1
Product Name 350MA LED Driver IC PMIC - PMIC - LED Drivers - ILD2035E6327HTSA1 LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers
Input Voltage 8 to 22 volts 8 to 22 volts 8 to 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276SLWTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
DC-DC LED Driver IC - ILD8150E - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 1500 milliamps
Package Type PG-DSO-8
View Details
LED Drivers - 1727-8459-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
5 suppliers
LED Drivers - 285394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 75 watts
Features Outdoor Rated; RoHS Compliant
View Details