Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553QDBVRQ1 TPS2553QDBVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 849023-TPS2553QDBVRQ 1 Series: Automotive, AEC-Q100 Features: Power Switch/Driver Package: Bulk Family Name: TPS2553 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 849023-TPS2553QDBVRQ 1 Series: Automotive, AEC-Q100 Features: Power Switch/Driver Package: Bulk Family Name: TPS2553 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553QDBVRQ1 - TPS2553QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553QDBVRQ1
TPS2553QDBVRQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553QDBVRQ1 TPS2553QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 849023-TPS2553QDBVRQ 1 Series: Automotive, AEC-Q100 Features: Power Switch/Driver Package: Bulk Family Name: TPS2553 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 849023-TPS2553QDBVRQ1
Series: Automotive, AEC-Q100
Features: Power Switch/Driver
Package: Bulk
Family Name: TPS2553
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2553QDBVRQ1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2553QDBVRQ1
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details