Rochester Electronics PMIC - PMIC - Current Regulation/Management - TPS25200QDRVRQ1 TPS25200QDRVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 852540-TPS25200QDRVR Q1 Series: Automotive, AEC-Q100 Features: Regulator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 852540-TPS25200QDRVR Q1 Series: Automotive, AEC-Q100 Features: Regulator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS25200-Q1 is a 5-V eFuse designed for automotive applications, qualified under AEC-Q100 standards. It operates within a voltage range of 2.5 V to 6.5 V and can tolerate input voltages up to 20 V. The device features a precision adjustable current limit, programmable from 85 mA to 2.7 A, with a minimum accuracy of ±6.3% at 2.7 A. It includes an internal 67 mΩ high-side MOSFET and provides robust protection against overvoltage and overcurrent conditions, with a fixed overvoltage clamp set between 5.25 V and 5.55 V. The TPS25200-Q1 also incorporates thermal shutdown capabilities and reverse current blocking while disabled. Its fast response times include a 0.6 Oºs overvoltage lockout and a 3.5 Oºs short-circuit response. The device is packaged in a compact 6-pin WSON format, making it suitable for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The TPS25200-Q1 is a 5-V eFuse designed for automotive applications, qualified under AEC-Q100 standards. It operates within a voltage range of 2.5 V to 6.5 V and can tolerate input voltages up to 20 V. The device features a precision adjustable current limit, programmable from 85 mA to 2.7 A, with a minimum accuracy of ±6.3% at 2.7 A. It includes an internal 67 mΩ high-side MOSFET and provides robust protection against overvoltage and overcurrent conditions, with a fixed overvoltage clamp set between 5.25 V and 5.55 V. The TPS25200-Q1 also incorporates thermal shutdown capabilities and reverse current blocking while disabled. Its fast response times include a 0.6 Oºs overvoltage lockout and a 3.5 Oºs short-circuit response. The device is packaged in a compact 6-pin WSON format, making it suitable for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - TPS25200QDRVRQ1 - 852540-TPS25200QDRVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - TPS25200QDRVRQ1
852540-TPS25200QDRVRQ1
PMIC - PMIC - Current Regulation/Management - TPS25200QDRVRQ1 852540-TPS25200QDRVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 852540-TPS25200QDRVR Q1 Series: Automotive, AEC-Q100 Features: Regulator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 852540-TPS25200QDRVRQ1
Series: Automotive, AEC-Q100
Features: Regulator
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 852540-TPS25200QDRVRQ1
Product Name PMIC - PMIC - Current Regulation/Management - TPS25200QDRVRQ1
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3931KJPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type QFP; Other; 48-LQFP Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Distribution Switches, Load Drivers - BSP78 E6327 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; TO-261-4, TO-261AA
Special Features Auto Restart
View Details