Rochester Electronics PMIC - PMIC - Power Management - Specialized - TPS2514AQDBVRQ1 TPS2514AQDBVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 900733-TPS2514AQDBVR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900733-TPS2514AQDBVR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS2514AQDBVRQ1 - 900733-TPS2514AQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS2514AQDBVRQ1
900733-TPS2514AQDBVRQ1
PMIC - PMIC - Power Management - Specialized - TPS2514AQDBVRQ1 900733-TPS2514AQDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900733-TPS2514AQDBVR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6 Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900733-TPS2514AQDBVRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: USB Dedicated Charging Port (DCP), Power Switch PMIC SOT-23-6
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 900733-TPS2514AQDBVRQ1
Product Name PMIC - PMIC - Power Management - Specialized - TPS2514AQDBVRQ1
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7385342 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details