TPS2412PW -- PMIC - OR CONTROLLERS, IDEAL DIODES
Rochester Electronics
PMIC - OR Controllers, Ideal Diodes
TPS2412PW
Description
IC OR CTRLR N+1 8TSSOP
-
Lingto Electronic Limited
Datasheet
Description
IC OR CTRLR N+1 8TSSOP
Datasheet
Suppliers
PMIC - OR Controllers, Ideal Diodes
TPS2412PW
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
TPS2412PW |
|
Product Name
|
PMIC - OR Controllers, Ideal Diodes |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details