Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2001DDBVR TPS2001DDBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900687-TPS2001DDBVR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900687-TPS2001DDBVR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2001DDBVR
TPS2001DDBVR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2001DDBVR TPS2001DDBVR
Manufacturer: Texas Instruments Win Source Part Number: 900687-TPS2001DDBVR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900687-TPS2001DDBVR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Supply Voltage: Not Required
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2001DDBVR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2001DDBVR
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Battery Distribution Units - 2819050-2 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Passive distribution box - 757-265/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details