Rochester Electronics Logic - Latches TPIC6B259DWG4

Description
IC 8BIT ADDRESSABLE LATCH 20SOIC
Datasheet
Description
IC 8BIT ADDRESSABLE LATCH 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - TPIC6B259DWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
TPIC6B259DWG4
Logic - Latches TPIC6B259DWG4
IC 8BIT ADDRESSABLE LATCH 20SOIC

IC 8BIT ADDRESSABLE LATCH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number TPIC6B259DWG4
Product Name Logic - Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV373N,112 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
Latches - 1727-3539-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3V ~ 15V
View Details
3 suppliers
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
2 suppliers
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details