Rochester Electronics PMIC - PMIC - Gate Drivers - TPIC46L02DBG4 TPIC46L02DBG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 937244-TPIC46L02DBG4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 28-SSOP Package: Bulk Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937244-TPIC46L02DBG4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 28-SSOP Package: Bulk Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TPIC46L02DBG4 - 937244-TPIC46L02DBG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPIC46L02DBG4
937244-TPIC46L02DBG4
PMIC - PMIC - Gate Drivers - TPIC46L02DBG4 937244-TPIC46L02DBG4
Manufacturer: Texas Instruments Win Source Part Number: 937244-TPIC46L02DBG4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 28-SSOP Package: Bulk Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937244-TPIC46L02DBG4
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 28-SSOP
Package: Bulk
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 937244-TPIC46L02DBG4
Product Name PMIC - PMIC - Gate Drivers - TPIC46L02DBG4
Driver Type Low-side
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALVCH16825DGGS - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT364-1
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC329ADG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details