Manufacturer: ON Semiconductor
Win Source Part Number: 937143-TND322VD-TL-H
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Half Bridge (2) Driver General Purpose Power MOSFET SOT-28FL/VEC8
Package: Bulk
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-28FL/VEC8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-TND322VD-TL-H, 2156-TND322VD-TL-H-O
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 937143-TND322VD-TL-H |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - TND322VD-TL-H |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |