Rochester Electronics Embedded - Embedded - Microprocessors - TN80C188EA20 TN80C188EA20

Description
Manufacturer: Intel Win Source Part Number: 937139-TN80C188EA20 Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 20MHz 68-PLCC Core Processor: 80C186 Speed: 20MHz Package: Tube Package: 68-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 937139-TN80C188EA20 Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 20MHz 68-PLCC Core Processor: 80C186 Speed: 20MHz Package: Tube Package: 68-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TN80C188EA20 - 937139-TN80C188EA20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TN80C188EA20
937139-TN80C188EA20
Embedded - Embedded - Microprocessors - TN80C188EA20 937139-TN80C188EA20
Manufacturer: Intel Win Source Part Number: 937139-TN80C188EA20 Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 20MHz 68-PLCC Core Processor: 80C186 Speed: 20MHz Package: Tube Package: 68-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 937139-TN80C188EA20
Series: i186
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 20MHz 68-PLCC
Core Processor: 80C186
Speed: 20MHz
Package: Tube
Package: 68-LCC (J-Lead)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - TN80C188EA20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
TN80C188EA20
Embedded - Microprocessors TN80C188EA20
MPU, 16-BIT, 20MHZ, CMOS, PQCC68

MPU, 16-BIT, 20MHZ, CMOS, PQCC68

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 937139-TN80C188EA20 TN80C188EA20
Product Name Embedded - Embedded - Microprocessors - TN80C188EA20 Embedded - Microprocessors
Package Type PLCC; Other; 68-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
466MHZ Embedded Microprocessor MPU - 694-RM7065C-466G-D004 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.3 V
Package Type Other; Tray
Clock Speed 466 MHz
View Details
6 suppliers