Rochester Electronics Embedded - Embedded - Microprocessors - TMS9900JDL TMS9900JDL

Description
Manufacturer: Rochester Electronics Win Source Part Number: 937125-TMS9900JDL Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Rochester Electronics Win Source Part Number: 937125-TMS9900JDL Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TMS9900JDL - 937125-TMS9900JDL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TMS9900JDL
937125-TMS9900JDL
Embedded - Embedded - Microprocessors - TMS9900JDL 937125-TMS9900JDL
Manufacturer: Rochester Electronics Win Source Part Number: 937125-TMS9900JDL Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 937125-TMS9900JDL
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now
16-bit Embedded Microprocessor MPU - 694-TMS9900JDL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microprocessor MPU
694-TMS9900JDL
16-bit Embedded Microprocessor MPU 694-TMS9900JDL
RISC MICROPROCESSOR, 16-BIT, 3.3 Product overview: TMS9900JDL from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TMS9900JDL can be used for catalog matching and distributor lookup.

RISC MICROPROCESSOR, 16-BIT, 3.3 Product overview: TMS9900JDL from Rochester Electronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TMS9900JDL can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - TMS9900JDL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
TMS9900JDL
Embedded - Microprocessors TMS9900JDL
RISC MICROPROCESSOR, 16-BIT, 3.3

RISC MICROPROCESSOR, 16-BIT, 3.3

Supplier's Site Datasheet
Microprocessors - TMS9900JDL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
TMS9900JDL
Microprocessors TMS9900JDL
Microprocessor IC *

Microprocessor IC *

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
TMS9900JDL
Integrated Circuits (ICs) - Embedded - Microprocessors TMS9900JDL
RISC MICROPROCESSOR, 16-BIT, 3.3

RISC MICROPROCESSOR, 16-BIT, 3.3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 937125-TMS9900JDL 694-TMS9900JDL TMS9900JDL TMS9900JDL TMS9900JDL
Product Name Embedded - Embedded - Microprocessors - TMS9900JDL 16-bit Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
ARM ® Cortex ® based components (Layerscape) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , ARM
Package Type Other; 1517 pin FCBGA
View Details