Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - TMS38052NL TMS38052NL

Description
Manufacturer: Texas Instruments Win Source Part Number: 900484-TMS38052NL Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900484-TMS38052NL Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TMS38052NL - 900484-TMS38052NL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TMS38052NL
900484-TMS38052NL
Interface - Interface - Drivers, Receivers, Transceivers - TMS38052NL 900484-TMS38052NL
Manufacturer: Texas Instruments Win Source Part Number: 900484-TMS38052NL Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected

Manufacturer: Texas Instruments
Win Source Part Number: 900484-TMS38052NL
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 900484-TMS38052NL
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TMS38052NL
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3015-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers