Rochester Electronics Embedded - DSP (Digital Signal Processors) TMS32C6416EGLZ6E3

Description
IC FIXED POINT DSP 532-FCBGA
Description
IC FIXED POINT DSP 532-FCBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6416EGLZ6E3 is a high-performance fixed-point digital signal processor (DSP) from Lingto Electronic Limited, featuring a clock rate of up to 720 MHz and an instruction cycle time as low as 1.39 ns. It supports eight 32-bit instructions per cycle and can achieve up to 5760 MIPS, making it suitable for demanding signal processing applications. The DSP core is based on the VelociTI.2 architecture, which includes eight independent functional units, allowing for efficient execution of multiple operations simultaneously. This processor is fully software-compatible with the C62x family and is pin-compatible with the C6414 and C6415 devices. It includes specialized coprocessors for Viterbi and Turbo decoding, enhancing its capabilities for communication applications. The memory architecture consists of a 128K-bit L1 program cache, a 128K-bit L1 data cache, and an 8M-bit L2 unified RAM/cache, providing ample storage for complex algorithms. The TMS320C6416EGLZ6E3 also features two external memory interfaces, a flexible direct-memory-access controller, and multiple serial ports for communication. It is housed in a 532-pin ball grid array (BGA) package, making it suitable for compact designs. This DSP is ideal for engineers looking for a powerful and versatile solution for digital signal processing tasks.

Datasheet Summary
Powered by GS/AI

The TMS320C6416EGLZ6E3 is a high-performance fixed-point digital signal processor (DSP) from Lingto Electronic Limited, featuring a clock rate of up to 720 MHz and an instruction cycle time as low as 1.39 ns. It supports eight 32-bit instructions per cycle and can achieve up to 5760 MIPS, making it suitable for demanding signal processing applications. The DSP core is based on the VelociTI.2 architecture, which includes eight independent functional units, allowing for efficient execution of multiple operations simultaneously. This processor is fully software-compatible with the C62x family and is pin-compatible with the C6414 and C6415 devices. It includes specialized coprocessors for Viterbi and Turbo decoding, enhancing its capabilities for communication applications. The memory architecture consists of a 128K-bit L1 program cache, a 128K-bit L1 data cache, and an 8M-bit L2 unified RAM/cache, providing ample storage for complex algorithms. The TMS320C6416EGLZ6E3 also features two external memory interfaces, a flexible direct-memory-access controller, and multiple serial ports for communication. It is housed in a 532-pin ball grid array (BGA) package, making it suitable for compact designs. This DSP is ideal for engineers looking for a powerful and versatile solution for digital signal processing tasks.

Suppliers

Company
Product
Description
Supplier Links
Embedded - DSP (Digital Signal Processors) - TMS32C6416EGLZ6E3 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS32C6416EGLZ6E3
Embedded - DSP (Digital Signal Processors) TMS32C6416EGLZ6E3
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital Signal Processors (DSP)
Product Number TMS32C6416EGLZ6E3
Product Name Embedded - DSP (Digital Signal Processors)
Clock Speed 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060LKS-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details