TMS320LC548GGU-66 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320LC548GGU-66
Description
IC DSP 144-BGA
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 144-BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320LC548GGU-66 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
66 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.8V
Features
Flash Memory
Package Type
Other; FCBGA,POP-FCBGA
View Details
6 suppliers
Clock Speed
40 MHz
Interface Type
Host Interface, Link Port, Serial Port
View Details
Microchip Technology, Inc.
Package Type
Other; 36-VFQFN Exposed Pad
Pin Count
36
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details