Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467CZUTVH TMS320DM6467CZUTVH

Description
Manufacturer: Texas Instruments Win Source Part Number: 900466-TMS320DM6467C ZUTVH Series: TMS320DM646x, DaVinci™ Operating Temperature Range: 0°C ~ 85°C (TC) Package: Bulk Package: 529-BFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 529-FCBGA (19x19) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900466-TMS320DM6467C ZUTVH Series: TMS320DM646x, DaVinci™ Operating Temperature Range: 0°C ~ 85°C (TC) Package: Bulk Package: 529-BFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 529-FCBGA (19x19) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467CZUTVH
900466-TMS320DM6467CZUTVH
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467CZUTVH 900466-TMS320DM6467CZUTVH
Manufacturer: Texas Instruments Win Source Part Number: 900466-TMS320DM6467C ZUTVH Series: TMS320DM646x, DaVinci™ Operating Temperature Range: 0°C ~ 85°C (TC) Package: Bulk Package: 529-BFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 529-FCBGA (19x19) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900466-TMS320DM6467CZUTVH
Series: TMS320DM646x, DaVinci™
Operating Temperature Range: 0°C ~ 85°C (TC)
Package: Bulk
Package: 529-BFBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 529-FCBGA (19x19)
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320DM6467CZUTVH - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM6467CZUTVH
Embedded - DSP (Digital Signal Processors) TMS320DM6467CZUTVH
PG3.0 (VOLTAGE SCALING 1.2V)

PG3.0 (VOLTAGE SCALING 1.2V)

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 900466-TMS320DM6467CZUTVH TMS320DM6467CZUTVH
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467CZUTVH Embedded - DSP (Digital Signal Processors)
Package Type Other; 529-FCBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

DM383 DaVinci Digital Media Processor - DM383AAAR01 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK512MC208-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 80-TQFP
Pin Count 80
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details