Rochester Electronics Embedded - DSP (Digital Signal Processors) TMS320DM6437ZDU6

Description
IC DGTL MEDIA PROCESSOR 376-BGA
Description
IC DGTL MEDIA PROCESSOR 376-BGA
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM6437ZDU6 is a high-performance digital media processor from Texas Instruments, designed for demanding digital media applications. It features a C64x+ DSP core capable of executing up to 5600 million instructions per second (MIPS) at a clock rate of 700 MHz. The processor includes a flexible memory architecture with 256K-bit L1 program RAM/cache, 640K-bit L1 data RAM/cache, and 1M-bit L2 unified memory, allowing for efficient data handling. This device supports a variety of video processing capabilities, including a preview engine for real-time image processing, auto-exposure, auto-white balance, and auto-focus modules. It can resize images from 1/4x to 4x and supports multiple video output formats, including 8-/16-bit YUV and up to 24-bit RGB at HD resolution. The TMS320DM6437ZDU6 also includes extensive peripheral support, such as two configurable video ports, a 10/100 Mb/s Ethernet MAC, multiple serial ports, and general-purpose I/O pins. It is packaged in a 376-pin BGA format and operates with a power supply of 3.3V and 1.8V I/O. This processor is suitable for applications in digital media encoding/decoding and video imaging, making it a robust choice for engineers looking to implement advanced digital signal processing in their projects.

Datasheet Summary
Powered by GS/AI

The TMS320DM6437ZDU6 is a high-performance digital media processor from Texas Instruments, designed for demanding digital media applications. It features a C64x+ DSP core capable of executing up to 5600 million instructions per second (MIPS) at a clock rate of 700 MHz. The processor includes a flexible memory architecture with 256K-bit L1 program RAM/cache, 640K-bit L1 data RAM/cache, and 1M-bit L2 unified memory, allowing for efficient data handling. This device supports a variety of video processing capabilities, including a preview engine for real-time image processing, auto-exposure, auto-white balance, and auto-focus modules. It can resize images from 1/4x to 4x and supports multiple video output formats, including 8-/16-bit YUV and up to 24-bit RGB at HD resolution. The TMS320DM6437ZDU6 also includes extensive peripheral support, such as two configurable video ports, a 10/100 Mb/s Ethernet MAC, multiple serial ports, and general-purpose I/O pins. It is packaged in a 376-pin BGA format and operates with a power supply of 3.3V and 1.8V I/O. This processor is suitable for applications in digital media encoding/decoding and video imaging, making it a robust choice for engineers looking to implement advanced digital signal processing in their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZDU6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM6437ZDU6
Embedded - DSP (Digital Signal Processors) TMS320DM6437ZDU6
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital Signal Processors (DSP)
Product Number TMS320DM6437ZDU6
Product Name Embedded - DSP (Digital Signal Processors)
Clock Speed 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - MTDM8148CCYE2 - 790240-MTDM8148CCYE2 - Win Source Electronics
Specs
Supply Voltage 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2183KSTZ-210 - Lingto Electronic Limited
Specs
Clock Speed 52 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - 598-1657-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 100-LQFP Exposed Pad
View Details
5 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK32MC105-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 48-TQFP
Pin Count 48
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details