Rochester Electronics Embedded - DSP (Digital Signal Processors) TMS320DM6433ZWT5

Description
IC DGTL MEDIA PROCESSOR 361-BGA
Description
IC DGTL MEDIA PROCESSOR 361-BGA
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM6433ZWT5 is a high-performance digital media processor designed for digital media applications. It operates at clock rates of up to 700 MHz and can achieve performance levels of up to 5600 million instructions per second (MIPS). The processor features a C64x+ DSP core with advanced VelociTI.2 extensions, allowing for efficient execution of complex algorithms with support for multiple data types. The device includes a flexible memory architecture with 256K-bit L1 program RAM, 640K-bit L1 data RAM, and 1M-bit L2 unified RAM, all of which can be configured for optimal performance. It supports various video processing capabilities, including hardware on-screen display (OSD) and multiple video output formats such as composite NTSC/PAL and S-Video. In terms of connectivity, the TMS320DM6433ZWT5 offers a rich set of peripherals, including a 10/100 Mb/s Ethernet MAC, multiple serial ports, and general-purpose I/O pins. It also features a video processing subsystem that supports image resizing and multiple video windows, making it suitable for applications in networked media decoding and digital media processing. The processor is available in a 361-pin Pb-free PBGA package, ensuring compatibility with modern manufacturing processes. Overall, the TMS320DM6433ZWT5 is a robust choice for engineers looking to implement high-performance digital signal processing in their projects.

Datasheet Summary
Powered by GS/AI

The TMS320DM6433ZWT5 is a high-performance digital media processor designed for digital media applications. It operates at clock rates of up to 700 MHz and can achieve performance levels of up to 5600 million instructions per second (MIPS). The processor features a C64x+ DSP core with advanced VelociTI.2 extensions, allowing for efficient execution of complex algorithms with support for multiple data types. The device includes a flexible memory architecture with 256K-bit L1 program RAM, 640K-bit L1 data RAM, and 1M-bit L2 unified RAM, all of which can be configured for optimal performance. It supports various video processing capabilities, including hardware on-screen display (OSD) and multiple video output formats such as composite NTSC/PAL and S-Video. In terms of connectivity, the TMS320DM6433ZWT5 offers a rich set of peripherals, including a 10/100 Mb/s Ethernet MAC, multiple serial ports, and general-purpose I/O pins. It also features a video processing subsystem that supports image resizing and multiple video windows, making it suitable for applications in networked media decoding and digital media processing. The processor is available in a 361-pin Pb-free PBGA package, ensuring compatibility with modern manufacturing processes. Overall, the TMS320DM6433ZWT5 is a robust choice for engineers looking to implement high-performance digital signal processing in their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - DSP (Digital Signal Processors) - TMS320DM6433ZWT5 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM6433ZWT5
Embedded - DSP (Digital Signal Processors) TMS320DM6433ZWT5
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital Signal Processors (DSP)
Product Number TMS320DM6433ZWT5
Product Name Embedded - DSP (Digital Signal Processors)
Clock Speed 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21363YSQZ-2AA - Lingto Electronic Limited
Specs
Clock Speed 200 MHz
Interface Type SPI; DAI, SPI
View Details
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - 5962-9866101VXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
DSP (Digital Signal Processors) - 598-CS47L63-CWZRDKR-ND - DigiKey
Specs
Supply Voltage 1.2V; 1.8V
Package Type Other; 61-UFBGA, WLCSP
Pin Count 61
View Details
4 suppliers