TMS320C80GGP60 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320C80GGP60
Description
IC MIMD DSP 352-BGA
-
Lingto Electronic Limited
Datasheet
Description
IC MIMD DSP 352-BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320C80GGP60 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
60 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
40 MHz
Interface Type
Synchronous Serial Port (SSP)
View Details
Supply Voltage
1.2V; 1.8V; 3.6V
Package Type
Other; 176-UFBGA, WLCSP
Pin Count
176
View Details
4 suppliers