Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL SIGNAL PROCESSORS (DSP)
ROCHESTER ELECTRONICS
TMS320C6415TBGLZA8 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320C6415TBGLZA8
Description
IC FIXED-POINT DSP 532-FCBGA
Lingto Electronic Limited
Done
Datasheet
Description
IC FIXED-POINT DSP 532-FCBGA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6415TBGLZA8
Embedded - DSP (Digital Signal Processors)
TMS320C6415TBGLZA8
IC FIXED-POINT DSP 532-FCBGA
IC FIXED-POINT DSP 532-FCBGA
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Digital Signal Processors (DSP)
Product Number
TMS320C6415TBGLZA8
Product Name
Embedded - DSP (Digital Signal Processors)
Clock Speed
850 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
SMJ320C40 Floating-Point Digital Signal Processors, Military
5962-9466904QYC
Specs
Features
Embedded Timers
Clock Speed
60 MHz
MIPS
30
View Details
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
ADSP-21060DW-160
Specs
Clock Speed
40 MHz
Interface Type
Host Interface, Link Port, Serial Port
View Details
Cirrus Logic, Inc.
DSP (Digital Signal Processors)
CS48L10-CWZR
Specs
Supply Voltage
1.2V; 1.8V; 3.3V
Clock Speed
130 MHz
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
7
suppliers
Microchip Technology, Inc.
DSP (Digital Signal Processors)
DSPIC30F3014-30I/P
Specs
Data Bus
16-Bit
Package Type
DIP; Other; "40-DIP (0.600"", 15.24mm)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details