TMS320C44GFW60 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320C44GFW60
Description
IC DSP 388-BGA
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 388-BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320C44GFW60 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
60 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.8V; 3.3V
Features
Flash Memory
Package Type
Other; NFBGA
View Details
Clock Speed
20 MHz
Interface Type
Synchronous Serial Port (SSP)
View Details
Clock Speed
260 MHz
Interface Type
I²C; SPI; UART; AIF, I²C, I2S, SPI, TDM, UART
View Details
3 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details