TMS320C31PQL50 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320C31PQL50
Description
IC DSP 132-BQFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 132-BQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320C31PQL50 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
50 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
13.82 MHz
Interface Type
Synchronous Serial Port (SSP)
View Details
Data Bus
32-Bit
Supply Voltage
1.2V; 1.8V; 2.5V; 3V; 3.3V
Package Type
Other; OFN
View Details