TMS320C31PQL40 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320C31PQL40
Description
IC 40 MHZ DSP 132-BQFP
-
Lingto Electronic Limited
Datasheet
Description
IC 40 MHZ DSP 132-BQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320C31PQL40 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
40 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.5V; 1.8V
Features
Embedded Timers
Package Type
Other; FCBGA
View Details
4 suppliers
Clock Speed
100 MHz
Interface Type
Host Interface, Link Port, Serial Port
View Details
Clock Speed
150 MHz
Interface Type
I²C; SPI; DAI/O, EBI/EMI, I²C, Parallel, SPI
View Details
3 suppliers
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
TQFP; Other; 80-TQFP
Pin Count
80
View Details