TMS320C209PN57 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320C209PN57
Description
IC DSP 80-LQFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 80-LQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320C209PN57 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
57 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
33 MHz
Interface Type
Synchronous Serial Port (SSP)
View Details
Supply Voltage
3V~3.6V
Package Type
QFP; Other; 48-TQFP
Pin Count
48
View Details
Package Type
Other; QFN
Clock Speed
150 MHz
Operating Temperature
0 C (32 F)
View Details
5 suppliers