Cirrus Logic, Inc. Low-Power Dsp CS48L11-CNZ

Description
IC - LOW POWER AUDIO DSP Product overview: CS48L11-CNZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS48L11-CNZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC - LOW POWER AUDIO DSP Product overview: CS48L11-CNZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS48L11-CNZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Dsp
698-CS48L11-CNZ
Low-Power Dsp 698-CS48L11-CNZ
IC - LOW POWER AUDIO DSP Product overview: CS48L11-CNZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS48L11-CNZ can be used for catalog matching and distributor lookup.

IC - LOW POWER AUDIO DSP Product overview: CS48L11-CNZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS48L11-CNZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L11-CNZ
916074-CS48L11-CNZ
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L11-CNZ 916074-CS48L11-CNZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916074-CS48L11-CNZ Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-QFN Package: Tray Mounting: Surface Mount Family Name: CS48L11 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916074-CS48L11-CNZ
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-QFN
Package: Tray
Mounting: Surface Mount
Family Name: CS48L11
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
CS48L11-CNZ
Embedded - DSP (Digital Signal Processors) CS48L11-CNZ
IC - LOW POWER AUDIO DSP

IC - LOW POWER AUDIO DSP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - CS48L11-CNZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CS48L11-CNZ
DSP (Digital Signal Processors) CS48L11-CNZ
IC - LOW POWER AUDIO DSP

IC - LOW POWER AUDIO DSP

Buy Now
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS48L11-CNZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS48L11-CNZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CS48L11-CNZ
IC - LOW POWER AUDIO DSP

IC - LOW POWER AUDIO DSP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-CS48L11-CNZ 916074-CS48L11-CNZ CS48L11-CNZ CS48L11-CNZ CS48L11-CNZ
Product Name Low-Power Dsp Embedded - Embedded - DSP (Digital Signal Processors) - CS48L11-CNZ Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Package Type Other; QFN Other; 24-QFN Other; 24-QFN
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCE3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2185LKCA-210 - Lingto Electronic Limited
Specs
Clock Speed 52.5 MHz
Interface Type Host Interface, Serial Port
View Details
Recommended Replacement: DSC6300B - DSC6301 - Microchip Technology, Inc.
Specs
Supply Voltage -3.3V; -3V; 1.71 - 3.63
View Details