TMS320BC52PZ100 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320BC52PZ100
Description
IC DSP 100LQFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 100LQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320BC52PZ100 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
100 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V
Operating Temperature
-55 to 125 C (-67 to 257 F)
DMA Channels
4
View Details
2 suppliers
Data Bus
32-Bit
Supply Voltage
1.8V; 3.3V
Package Type
LFQP; Other; 128-LQFP
View Details
6 suppliers
Microchip Technology, Inc.
Package Type
TQFP; Other; 48-TQFP
Pin Count
48
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details