TMS320BC52PJ80 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320BC52PJ80
Description
IC DSP 100-QFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 100-QFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320BC52PJ80 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
80 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
40 MHz
MIPS
10
View Details
2 suppliers
Clock Speed
16.67 MHz
Interface Type
Synchronous Serial Port (SSP)
View Details
Data Bus
32-Bit
Supply Voltage
1.8V; 3.3V
Package Type
LFQP; Other; 48-LQFP
View Details
4 suppliers
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
TQFP; Other; 44-TQFP
Pin Count
44
View Details