TMS320BC51PQA80 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320BC51PQA80
Description
IC DSP 132-BQFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 132-BQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320BC51PQA80 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
80 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
333 MHz
Interface Type
SPI; DAI, SPI
View Details
Data Bus
32-Bit
Supply Voltage
1.8V; 3.3V
Package Type
LFQP; Other; 48-LQFP
View Details
4 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details