TMS320BC51PQ80 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
TMS320BC51PQ80
Description
IC DSP 132-BQFP
-
Lingto Electronic Limited
Datasheet
Description
IC DSP 132-BQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320BC51PQ80 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
80 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
533 MHz
Interface Type
SPI; UART; SPI, SSP, UART
View Details
Supply Voltage
3.3V
Clock Speed
167 to 250 MHz
MMACS
400
View Details
4 suppliers
Package Type
Other; FCBGA625
Clock Speed
750 MHz
View Details
Microchip Technology, Inc.
Package Type
TQFP; Other; 128-TQFP
Pin Count
128
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details