Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2625ID TLV2625ID

Description
Manufacturer: Texas Instruments Win Source Part Number: 936877-TLV2625ID Operating Temperature Range: -40°C ~ 125°C Features: CMOS Amplifier Circuit Rail-to-Rail 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936877-TLV2625ID Operating Temperature Range: -40°C ~ 125°C Features: CMOS Amplifier Circuit Rail-to-Rail 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2625ID - 936877-TLV2625ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2625ID
936877-TLV2625ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2625ID 936877-TLV2625ID
Manufacturer: Texas Instruments Win Source Part Number: 936877-TLV2625ID Operating Temperature Range: -40°C ~ 125°C Features: CMOS Amplifier Circuit Rail-to-Rail 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936877-TLV2625ID
Operating Temperature Range: -40°C ~ 125°C
Features: CMOS Amplifier Circuit Rail-to-Rail 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2625ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV2625ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV2625ID
IC CMOS 4 CIRCUIT 16SOIC

IC CMOS 4 CIRCUIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 936877-TLV2625ID TLV2625ID
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2625ID Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD521LD - Lingto Electronic Limited
Specs
Source Current (IS) 5 milliamps
Bandwidth 2 MHz
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
INA133 High-Speed, Precision Difference Amplifiers - INA133UA/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
8 suppliers