Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1570CDWR TLV1570CDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900140-TLV1570CDWR Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900140-TLV1570CDWR Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1570CDWR
900140-TLV1570CDWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1570CDWR 900140-TLV1570CDWR
Manufacturer: Texas Instruments Win Source Part Number: 900140-TLV1570CDWR Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 900140-TLV1570CDWR
Operating Temperature Range: 0°C ~ 70°C
Features: 10 Bit Analog to Digital Converter 8 Input 1 SAR 20-SOIC
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 900140-TLV1570CDWR
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV1570CDWR
Package Type SOIC; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923224 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers