Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) TLV1549CP

Description
IC ADC 10BIT SAR 8DIP
Description
IC ADC 10BIT SAR 8DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV1549CP is a 10-bit analog-to-digital converter (ADC) designed for operation with a 3.3-V supply. It features a switched-capacitor, successive-approximation architecture and includes an inherent sample-and-hold function. The device is characterized by a total unadjusted error of ±1 LSB maximum, ensuring reliable performance across its specified temperature range. This ADC supports a three-wire serial interface with chip select (CS), input-output clock (I/O CLOCK), and data output (DATA OUT) pins, making it compatible with various host processors. The TLV1549CP is suitable for applications requiring differential high-impedance reference inputs, facilitating ratiometric conversion and minimizing noise from analog circuitry. The device operates within a temperature range of 0°C to 70°C and is packaged in an 8-pin plastic dual in-line package (PDIP). Its design allows for low-error conversion across a wide temperature range, making it a viable option for engineers seeking a reliable ADC for their projects.

Datasheet Summary
Powered by GS/AI

The TLV1549CP is a 10-bit analog-to-digital converter (ADC) designed for operation with a 3.3-V supply. It features a switched-capacitor, successive-approximation architecture and includes an inherent sample-and-hold function. The device is characterized by a total unadjusted error of ±1 LSB maximum, ensuring reliable performance across its specified temperature range. This ADC supports a three-wire serial interface with chip select (CS), input-output clock (I/O CLOCK), and data output (DATA OUT) pins, making it compatible with various host processors. The TLV1549CP is suitable for applications requiring differential high-impedance reference inputs, facilitating ratiometric conversion and minimizing noise from analog circuitry. The device operates within a temperature range of 0°C to 70°C and is packaged in an 8-pin plastic dual in-line package (PDIP). Its design allows for low-error conversion across a wide temperature range, making it a viable option for engineers seeking a reliable ADC for their projects.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - TLV1549CP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLV1549CP
Data Acquisition - Analog to Digital Converters (ADC) TLV1549CP
IC ADC 10BIT SAR 8DIP

IC ADC 10BIT SAR 8DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number TLV1549CP
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921265 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers