Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV0838IDW TLV0838IDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 936845-TLV0838IDW Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 4, 7, 8 Input 1 SAR 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936845-TLV0838IDW Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 4, 7, 8 Input 1 SAR 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV0838IDW
936845-TLV0838IDW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV0838IDW 936845-TLV0838IDW
Manufacturer: Texas Instruments Win Source Part Number: 936845-TLV0838IDW Operating Temperature Range: -40°C ~ 85°C Features: 8 Bit Analog to Digital Converter 4, 7, 8 Input 1 SAR 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936845-TLV0838IDW
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Bit Analog to Digital Converter 4, 7, 8 Input 1 SAR 20-SOIC
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLV0838IDW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLV0838IDW
Data Acquisition - Analog to Digital Converters (ADC) TLV0838IDW
IC ADC 8BIT SAR 20SOIC

IC ADC 8BIT SAR 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 936845-TLV0838IDW TLV0838IDW
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV0838IDW Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ADC08D1020 Low Power, 8-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC08D1020CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1921508 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details