TLS2232DLR -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
TLS2232DLR
Description
ANALOG COMPUTER STORAGE
-
Lingto Electronic Limited
Datasheet
Description
ANALOG COMPUTER STORAGE
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
TLS2232DLR |
|
Product Name
|
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Teledyne e2v Semiconductors
Microprocessor Family
, PowerQUICC II
Package Type
Other; | 480 TBGA
Clock Speed
450 MHz
View Details
|