Rochester Electronics Interface - Drivers, Receivers, Transceivers TLK1201AIRCP

Description
IC TRANSCEIVER FULL 1/1 64HVQFP
Description
IC TRANSCEIVER FULL 1/1 64HVQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The TLK1201AIRCP is a gigabit Ethernet transceiver designed for high-speed, full-duplex data transmission. It operates at data rates ranging from 0.6 Gbps to 1.3 Gbps and is compliant with IEEE 802.3 Gigabit Ethernet and ANSI X3.230-1994 Fibre Channel standards. The device features a low power consumption of less than 200 mW at 1.25 Gbps and supports both a 10-bit interface and a reduced 5-bit DDR interface for flexible application integration. This transceiver utilizes a single monolithic PLL design and operates with a 2.5 V supply voltage, while being 3.3 V tolerant on LVTTL inputs. It is housed in a thermally enhanced 64-pin VQFP PowerPAD package, which facilitates efficient thermal management. The TLK1201AIRCP is characterized for operation in an industrial temperature range of -40°C to 85°C, making it suitable for a variety of demanding environments. The device includes built-in test capabilities, such as loopback and pseudorandom binary sequence (PRBS) generation and verification, along with IEEE 1149.1 JTAG support for enhanced testing and debugging. It is designed to be hot-plug capable, ensuring ease of integration into existing systems. Overall, the TLK1201AIRCP is a robust solution for applications requiring high-speed data transmission over controlled impedance media.

Datasheet Summary
Powered by GS/AI

The TLK1201AIRCP is a gigabit Ethernet transceiver designed for high-speed, full-duplex data transmission. It operates at data rates ranging from 0.6 Gbps to 1.3 Gbps and is compliant with IEEE 802.3 Gigabit Ethernet and ANSI X3.230-1994 Fibre Channel standards. The device features a low power consumption of less than 200 mW at 1.25 Gbps and supports both a 10-bit interface and a reduced 5-bit DDR interface for flexible application integration. This transceiver utilizes a single monolithic PLL design and operates with a 2.5 V supply voltage, while being 3.3 V tolerant on LVTTL inputs. It is housed in a thermally enhanced 64-pin VQFP PowerPAD package, which facilitates efficient thermal management. The TLK1201AIRCP is characterized for operation in an industrial temperature range of -40°C to 85°C, making it suitable for a variety of demanding environments. The device includes built-in test capabilities, such as loopback and pseudorandom binary sequence (PRBS) generation and verification, along with IEEE 1149.1 JTAG support for enhanced testing and debugging. It is designed to be hot-plug capable, ensuring ease of integration into existing systems. Overall, the TLK1201AIRCP is a robust solution for applications requiring high-speed data transmission over controlled impedance media.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - TLK1201AIRCP - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
TLK1201AIRCP
Interface - Drivers, Receivers, Transceivers TLK1201AIRCP
IC TRANSCEIVER FULL 1/1 64HVQFP

IC TRANSCEIVER FULL 1/1 64HVQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number TLK1201AIRCP
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3120SR-ND - DigiKey
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
Telecom - SI32176-B-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details