Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - TLE7257SJXUMA1 TLE7257SJXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 936753-TLE7257SJXUMA 1 Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - LINbus PG-DSO-8 Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 936753-TLE7257SJXUMA 1 Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - LINbus PG-DSO-8 Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TLE7257SJXUMA1 - 936753-TLE7257SJXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TLE7257SJXUMA1
936753-TLE7257SJXUMA1
Interface - Interface - Drivers, Receivers, Transceivers - TLE7257SJXUMA1 936753-TLE7257SJXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 936753-TLE7257SJXUMA 1 Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - LINbus PG-DSO-8 Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Infineon Technologies
Win Source Part Number: 936753-TLE7257SJXUMA1
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver - LINbus PG-DSO-8
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-8
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 936753-TLE7257SJXUMA1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TLE7257SJXUMA1
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
Interface module - 704-8013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 32P4802-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details