Rochester Electronics PMIC - PMIC - LED Drivers - TLC59731D TLC59731D

Description
Manufacturer: Texas Instruments Win Source Part Number: 899857-TLC59731D Series: EasySet™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 3 Output Linear Shift Register - Dimming 50mA 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899857-TLC59731D Series: EasySet™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 3 Output Linear Shift Register - Dimming 50mA 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - TLC59731D - 899857-TLC59731D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLC59731D
899857-TLC59731D
PMIC - PMIC - LED Drivers - TLC59731D 899857-TLC59731D
Manufacturer: Texas Instruments Win Source Part Number: 899857-TLC59731D Series: EasySet™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 3 Output Linear Shift Register - Dimming 50mA 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 899857-TLC59731D
Series: EasySet™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 3 Output Linear Shift Register - Dimming 50mA 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - LED Drivers - TLC59731D - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
TLC59731D
PMIC - LED Drivers TLC59731D
IC LED DRIVER LINEAR 50MA 8SOIC

IC LED DRIVER LINEAR 50MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers
Product Number 899857-TLC59731D TLC59731D
Product Name PMIC - PMIC - LED Drivers - TLC59731D PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3448MA/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Driver ICs - 9228190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1 watts
View Details
LED Driver IC - 137-A1569ELJTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
5 suppliers