Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1543QDWRG4 TLC1543QDWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 936673-TLC1543QDWRG4 Operating Temperature Range: -40°C ~ 125°C Features: 10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936673-TLC1543QDWRG4 Operating Temperature Range: -40°C ~ 125°C Features: 10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1543QDWRG4 - 936673-TLC1543QDWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1543QDWRG4
936673-TLC1543QDWRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1543QDWRG4 936673-TLC1543QDWRG4
Manufacturer: Texas Instruments Win Source Part Number: 936673-TLC1543QDWRG4 Operating Temperature Range: -40°C ~ 125°C Features: 10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936673-TLC1543QDWRG4
Operating Temperature Range: -40°C ~ 125°C
Features: 10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 936673-TLC1543QDWRG4
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1543QDWRG4
Package Type SOIC; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342594-SI8935D-IS4 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Analogue to Digital Converters - 1923050 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details
 - ADC0802LCN-P - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers
Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers