Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1518IPW TLC1518IPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 936672-TLC1518IPW Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-TSSOP Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936672-TLC1518IPW Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-TSSOP Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1518IPW
936672-TLC1518IPW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1518IPW 936672-TLC1518IPW
Manufacturer: Texas Instruments Win Source Part Number: 936672-TLC1518IPW Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-TSSOP Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936672-TLC1518IPW
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 7, 8 Input 1 SAR 20-TSSOP
Package: Bulk
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLC1518IPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC1518IPW
Data Acquisition - Analog to Digital Converters (ADC) TLC1518IPW
IC ADC 10BIT SAR 20TSSOP

IC ADC 10BIT SAR 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 936672-TLC1518IPW TLC1518IPW
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1518IPW Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; TSSOP; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1832119P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 8 bits
ADC Type Pipeline; Pipelined
View Details
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
10BIT Analog-to-Digital Converter IC - 768-SI8901B-A02-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C, SMBus
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers