The TL34071D is a monolithic operational amplifier designed for a wide range of applications, featuring a gain-bandwidth product of 4.5 MHz and a high slew rate of 13 V/µs. It offers fast settling time of 1.1 µs to 0.1% and operates effectively on a single supply voltage ranging from 4 V to 44 V, with a common-mode input voltage range that includes ground potential. The amplifier exhibits low total harmonic distortion at 0.02% and a maximum input offset voltage of 3 mV. The output voltage swing is substantial, reaching from -14.7 V to 14 V with ±15 V supplies, and it can drive capacitive loads up to 10,000 pF. The device is characterized by excellent phase and gain margins, along with built-in output short-circuit protection. It is available in various package options, including dual and quad configurations, and is suitable for commercial temperature ranges of 0°C to 70°C. This operational amplifier is pin compatible with several other series, making it a versatile choice for engineers looking for reliable performance in their designs.
IC OPAMP GP 4 CIRCUIT 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TL34071D |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.4000 milliamps |