Rochester Electronics Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16PC564BGGM TL16PC564BGGM

Description
Manufacturer: Texas Instruments Win Source Part Number: 936617-TL16PC564BGGM Features: UART IC 1, UART Channel - 64 Byte 100-BGA MICROSTAR (10x10) Package: Tube Package: 100-LFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-BGA MICROSTAR (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 184 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936617-TL16PC564BGGM Features: UART IC 1, UART Channel - 64 Byte 100-BGA MICROSTAR (10x10) Package: Tube Package: 100-LFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-BGA MICROSTAR (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 184 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16PC564BGGM - 936617-TL16PC564BGGM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16PC564BGGM
936617-TL16PC564BGGM
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16PC564BGGM 936617-TL16PC564BGGM
Manufacturer: Texas Instruments Win Source Part Number: 936617-TL16PC564BGGM Features: UART IC 1, UART Channel - 64 Byte 100-BGA MICROSTAR (10x10) Package: Tube Package: 100-LFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-BGA MICROSTAR (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 184 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936617-TL16PC564BGGM
Features: UART IC 1, UART Channel - 64 Byte 100-BGA MICROSTAR (10x10)
Package: Tube
Package: 100-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-BGA MICROSTAR (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 184
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 936617-TL16PC564BGGM
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16PC564BGGM
Package Type BGA; 100-BGA MICROSTAR (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - AN985BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers