TL16CFM405PH -- INTERFACE - UARTS (UNIVERSAL ASYNCHRONOUS RECEIVER TRANSMITTER)
Rochester Electronics
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16CFM405PH
Description
STD CELL WIRED COMM.
-
Lingto Electronic Limited
Datasheet
Description
STD CELL WIRED COMM.
Datasheet
Suppliers
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
TL16CFM405PH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
TL16CFM405PH |
|
Product Name
|
Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
2 suppliers
Technology
GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage
Other; 3.1V ~ 3.9V
Package Type
SOT-86
View Details
Device Type
Beamformers
Operating Frequency
30000 to 40000 MHz
View Details
Supply Voltage
3.3V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
56-VFQFN Exposed Pad
View Details