Rochester Electronics Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIZQSR TL16C550DIZQSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 936614-TL16C550DIZQS R Features: UART IC 1, UART Channel - 16 Byte 24-BGA MICROSTAR JUNIOR (3x3) Package: Bulk Package: 24-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-BGA MICROSTAR JUNIOR (3x3) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936614-TL16C550DIZQS R Features: UART IC 1, UART Channel - 16 Byte 24-BGA MICROSTAR JUNIOR (3x3) Package: Bulk Package: 24-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-BGA MICROSTAR JUNIOR (3x3) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIZQSR - 936614-TL16C550DIZQSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIZQSR
936614-TL16C550DIZQSR
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIZQSR 936614-TL16C550DIZQSR
Manufacturer: Texas Instruments Win Source Part Number: 936614-TL16C550DIZQS R Features: UART IC 1, UART Channel - 16 Byte 24-BGA MICROSTAR JUNIOR (3x3) Package: Bulk Package: 24-VFBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-BGA MICROSTAR JUNIOR (3x3) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936614-TL16C550DIZQSR
Features: UART IC 1, UART Channel - 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Package: Bulk
Package: 24-VFBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA MICROSTAR JUNIOR (3x3)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 936614-TL16C550DIZQSR
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C550DIZQSR
Package Type BGA; 24-BGA MICROSTAR JUNIOR (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details