Rochester Electronics Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2752IFN TL16C2752IFN

Description
Manufacturer: Texas Instruments Win Source Part Number: 936612-TL16C2752IFN Features: UART IC 2, DUART Channel RS485 64 Byte 44-PLCC (16.58x16.58) Package: 44-LCC (J-Lead) Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.58x16.58) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936612-TL16C2752IFN Features: UART IC 2, DUART Channel RS485 64 Byte 44-PLCC (16.58x16.58) Package: 44-LCC (J-Lead) Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.58x16.58) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2752IFN - 936612-TL16C2752IFN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2752IFN
936612-TL16C2752IFN
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2752IFN 936612-TL16C2752IFN
Manufacturer: Texas Instruments Win Source Part Number: 936612-TL16C2752IFN Features: UART IC 2, DUART Channel RS485 64 Byte 44-PLCC (16.58x16.58) Package: 44-LCC (J-Lead) Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.58x16.58) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 936612-TL16C2752IFN
Features: UART IC 2, DUART Channel RS485 64 Byte 44-PLCC (16.58x16.58)
Package: 44-LCC (J-Lead)
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.58x16.58)
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 936612-TL16C2752IFN
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - TL16C2752IFN
Package Type PLCC; 44-PLCC (16.58x16.58)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3201-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1038107-32R2220RX-4CVT - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers