The TL074ACN is a quad JFET-input operational amplifier designed for low-noise applications. It features a high slew rate of 20V/Oºs and a low offset voltage of 1mV, making it suitable for precision signal processing. The device operates over a wide supply voltage range of ±2.25V to ±20V and has a low power consumption of 940OºA per channel. It is characterized by low input bias and offset currents, as well as low noise performance, with a typical voltage noise density of 37nV/,àöHz at 1kHz. The TL074ACN is packaged in a 14-pin PDIP format, which facilitates easy integration into various electronic designs. Its robust specifications make it ideal for applications in solar energy systems, motor drives, audio equipment, and battery testing.
IC OPAMP JFET 4 CIRCUIT 14DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TL074ACN |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.4 milliamps |