Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061CJG TL061CJG

Description
Manufacturer: Texas Instruments Win Source Part Number: 899725-TL061CJG Operating Temperature Range: 0°C ~ 70°C (TA) Features: J-FET Amplifier Circuit - 8-CDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899725-TL061CJG Operating Temperature Range: 0°C ~ 70°C (TA) Features: J-FET Amplifier Circuit - 8-CDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061CJG - 899725-TL061CJG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061CJG
899725-TL061CJG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061CJG 899725-TL061CJG
Manufacturer: Texas Instruments Win Source Part Number: 899725-TL061CJG Operating Temperature Range: 0°C ~ 70°C (TA) Features: J-FET Amplifier Circuit - 8-CDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 899725-TL061CJG
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: J-FET Amplifier Circuit - 8-CDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061CJG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL061CJG
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL061CJG
IC OPAMP JFET 1 CIRCUIT 8CDIP

IC OPAMP JFET 1 CIRCUIT 8CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 899725-TL061CJG TL061CJG
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL061CJG Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD644JH - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 0.2000 MHz
View Details
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Op Amps - 2413464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details