Rochester Electronics Interface - Drivers, Receivers, Transceivers TJA1027TK/20/1

Description
LIN 2.2A/SAE J2602 TRANSCEIVER
Datasheet
Description
LIN 2.2A/SAE J2602 TRANSCEIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - TJA1027TK/20/1 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
TJA1027TK/20/1
Interface - Drivers, Receivers, Transceivers TJA1027TK/20/1
LIN 2.2A/SAE J2602 TRANSCEIVER

LIN 2.2A/SAE J2602 TRANSCEIVER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number TJA1027TK/20/1
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-E-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QPG7015MZGTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - 336-1168-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details