The TIP131G is an NPN Darlington silicon power transistor in a TO-220AB package, designed for general-purpose amplifier and low-speed switching applications. It has a continuous collector current rating of 8.0 A and a collector-emitter sustaining voltage of 80 Vdc. The device exhibits a typical DC current gain of 2500 at 4.0 A and a collector-emitter saturation voltage of 2.0 Vmax at 4.0 A. It features built-in base-emitter shunt resistors and is available in a Pb-free configuration. Thermal resistance from junction to case is 1.78 °C/W, and operating junction temperature ranges from -65°C to +150°C. The part meets RoHS compliance and is mounted through-hole.
Manufacturer: ON Semiconductor
Win Source Part Number: 936504-TIP131G
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 80 V 8 A - 2 W Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 936504-TIP131G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP131G |
| Polarity | NPN |